EN
  • EN
  • DE

AT49F1024A-45VL

Part No AT49F1024A-45VL
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 40VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 45 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 40-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 40-VSOP
Base Product Number AT49F1024
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565944-AT49F1024A-45VL
Ultra Librarian 3D Model Ultra Librarian AT49F1024A-45VL CAD Model

Description

Microchip Technology AT49F1024A-45VL

The AT49F1024A-45VL is a high-performance 1-megabit Flash memory component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device operates at a standard 5V power supply, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Designed for high-speed operation, the AT49F1024A-45VL boasts a 45 ns access time, enabling quick read operations that are essential for high-performance computing environments. Its 1-megabit storage capacity is organized as 64K x 16, providing ample space for firmware storage, boot code, or other critical data that needs to be preserved across power cycles.

The AT49F1024A-45VL features a versatile interface that allows for easy integration into a variety of system architectures. It is offered in a 44-lead TSOP (Type II) package, which is recognized for its compact footprint and reliability, making it an excellent choice for space-constrained applications. Additionally, the device supports sector erase and program operations, enabling selective data manipulation without the need to erase the entire memory content. This is particularly useful for applications where data needs to be updated frequently or in segments.

One of the key benefits of the AT49F1024A-45VL is its endurance and data retention capabilities. It is rated for a minimum of 10,000 write/erase cycles and a data retention period of at least 20 years, ensuring the longevity and reliability of the data stored within. Furthermore, the device supports JEDEC standard algorithms for Flash memory programming, which simplifies the development process and ensures compatibility with standard programming equipment.

In summary, the Microchip Technology AT49F1024A-45VL is a robust and reliable Flash memory solution that provides fast access times, sector-level programmability, and long-term data retention. Its standard voltage operation and compatibility with industry-standard programming algorithms make it a versatile choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess