The MAX4397SCTM+ is a high-performance, low-power, single-supply operational amplifier (op-amp) designed and manufactured by Maxim Integrated. This versatile component is engineered to offer a combination of precision, power efficiency, and robustness, making it an ideal choice for a wide range of applications, including sensor interfaces, active filters, and audio processing.
Key Features
- Single-Supply Operation: The MAX4397SCTM+ is capable of operating from a single 5V supply, simplifying power management in embedded systems.
- Low Distortion: With its low distortion characteristics, this op-amp ensures high fidelity in signal amplification and processing applications.
- High Output Current: It can deliver a substantial output current, making it suitable for driving a variety of loads.
- Wide Bandwidth: The device offers a wide bandwidth, providing fast response and accurate signal reproduction.
- Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the op-amp against damage due to overheating or output shorts.
Applications
- Audio Equipment
- Data Acquisition Systems
- Active Filters
- Sensor Interfaces
- Professional Microphones
Technical Specifications
Parameter
Value
Supply Voltage Range
4.5V to 5.5V
Output Current
Up to 80mA
Operating Temperature Range
-40°C to +85°C
Package Type
6-TDFN-EP
The MAX4397SCTM+ from Maxim Integrated stands out as a high-quality operational amplifier with its exceptional performance and reliability. Whether for professional audio, precision instrumentation, or any other application requiring a robust and efficient op-amp, the MAX4397SCTM+ is an excellent choice for designers and engineers alike.