EN
  • EN
  • DE

M95M04-DWMN3TP/V

Part No M95M04-DWMN3TP/V
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 4MBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 4Mbit SPI 10 MHz 40 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 4ms
Access Time 40 ns
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M95M04
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 1341573-M95M04-DWMN3TP/V
Ultra Librarian 3D Model Ultra Librarian M95M04-DWMN3TP/V CAD Model

Description

STMicroelectronics M95M04-DWMN3TP/V EEPROM

The M95M04-DWMN3TP/V is a high-performance, 4 Mbit serial EEPROM from STMicroelectronics, designed to provide robust storage solutions for sophisticated electronic applications. This EEPROM device utilizes the standard SPI (Serial Peripheral Interface), ensuring compatibility with a wide range of microcontrollers and digital systems.

Key Features

  • High Storage Capacity: With 4 Mbit of storage, this EEPROM can hold significant amounts of data, making it suitable for configuration storage, firmware updates, and data logging applications.
  • Serial SPI Interface: The device supports SPI modes 0 and 3, providing flexible and efficient data transfer at clock frequencies of up to 10 MHz.
  • Write Protection: It includes hardware and software write protection mechanisms, including Write Protect pins and status register bits to prevent unintended data modifications.
  • High Reliability: The EEPROM is rated for over 1 million write/erase cycles and has a data retention period of over 100 years, ensuring data integrity over extended periods.
  • Low Power Consumption: Designed for power-sensitive applications, the M95M04-DWMN3TP/V offers low power consumption during both read and write operations, with an additional deep power-down mode for further energy savings.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial applications with harsh environmental conditions.

Applications

The M95M04-DWMN3TP/V EEPROM is ideal for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive applications
  • Networking devices

Whether you need reliable data storage for product configuration, user settings, or device calibration data, the M95M04-DWMN3TP/V from STMicroelectronics offers a dependable and flexible solution to meet your EEPROM needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2322 $57.6254
15+ $6.7547 $101.3205
23+ $6.5436 $150.5028
32+ $6.3325 $202.6400
41+ $6.1214 $250.9774
55+ $5.4882 $301.8510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess