EN
  • EN
  • DE

AT49F161490TC

Part No AT49F161490TC
Manufacturer Microchip Technology
Catalog Memory
Description 10-Bit Universal Schmitt-Trigger Buffers With 3-State Outputs 24-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 2 MB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1229915-AT49F161490TC
Categories Memory
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49F161490TC CAD Model

Description

The AT49F161490TC from Microchip Technology is a high-performance Flash memory chip that provides a robust storage solution for a wide range of electronic applications. This integrated circuit is designed to offer both speed and reliability for systems requiring non-volatile memory. Its primary use is in embedded systems where long-term data retention, quick access to data, and efficient operation are paramount.

Key Features

  • Memory Capacity: The AT49F161490TC boasts a substantial memory capacity, providing ample space for firmware storage, boot code, and data logging applications.
  • Access Speed: With fast read and write capabilities, this Flash memory chip ensures quick data retrieval and storage, which is critical for time-sensitive operations and high-performance computing tasks.
  • Endurance: Designed to withstand a significant number of write and erase cycles, the AT49F161490TC is built for applications that require frequent data updates without compromising the integrity of the stored information.
  • Power Efficiency: This device operates with low power consumption, making it an ideal choice for portable and battery-powered devices where energy efficiency is a necessity.
  • Package Type: The chip comes in a practical package, ensuring compatibility with standard PCB layouts and facilitating easy integration into existing designs.

Applications

The versatility of the AT49F161490TC allows it to be used across various industries and applications. Common use cases include, but are not limited to:

  • Embedded systems for automotive applications
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices requiring data storage

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT49F161490TC is backed by their rigorous testing standards and support services, ensuring that customers receive a product that not only meets but exceeds industry standards for performance and longevity.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess