EN
  • EN
  • DE

AT49F512-70TI

Part No AT49F512-70TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 512KBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT49F512
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565955-AT49F512-70TI
Ultra Librarian 3D Model Ultra Librarian AT49F512-70TI CAD Model

Description

Microchip Technology AT49F512-70TI Flash Memory

The AT49F512-70TI is a high-performance 512-kilobit Flash memory component designed and manufactured by Microchip Technology, a leading provider of smart, connected and secure embedded control solutions. This non-volatile memory device offers a storage capacity of 512K (64K x 8), making it an ideal solution for applications that require reliable data retention, fast read and write capabilities, and efficient space utilization.

Constructed with Microchip's proven technology, the AT49F512-70TI operates at a standard 5V power supply, which is typical for many microcontroller-based systems. The device features a 70 nanosecond access time, ensuring swift data retrieval, which is crucial for performance-critical applications such as real-time computing systems, advanced telecommunications, and sophisticated industrial equipment.

One of the key advantages of the AT49F512-70TI is its flexibility. It supports sector erase capability, allowing for selective erasure of data without affecting the integrity of the remaining stored information. This makes it highly efficient for systems that frequently update their firmware or data sets. Additionally, the device is packaged in a 32-lead TSOP (Thin Small Outline Package), which is favored for its compact footprint and low profile, making it suitable for space-constrained applications.

The AT49F512-70TI also offers various levels of protection to ensure the safety and integrity of stored data. It includes a hardware data protection feature that prevents accidental erasure or writing to the memory. Furthermore, the device has a JEDEC standard pinout, which provides compatibility with industry-standard programming algorithms and equipment, facilitating easier integration into existing designs.

With its robust design and advanced features, the Microchip AT49F512-70TI Flash memory is a reliable choice for designers and engineers looking to incorporate high-density, non-volatile memory into their systems. Its combination of speed, flexibility, and data security makes it a versatile component suitable for a wide array of applications, from automotive systems to portable consumer electronics.

For more detailed technical specifications and application support, customers can access datasheets, reference designs, and technical support through Microchip Technology's official website or authorized distributors.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess