EN
  • EN
  • DE

MAX13325GUI/V+

Part No MAX13325GUI/V+
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description Dual Automotive, Audio Line Drivers with I2C Control and Diagnostic | IC LINE DRIVER 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Line Driver
Applications Automotive Audio, Pre-Amplifier, Professional Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Specifications Class D
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Family Part Number MAX13325
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212100-MAX13325GUI/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13325GUI/V+ CAD Model

Description

Introducing the MAX13325GUI/V+ Audio Interface IC from Maxim Integrated

The MAX13325GUI/V+ is a state-of-the-art audio interface integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced IC is tailored for automotive applications, providing a robust and feature-rich solution for audio signal processing and control within vehicles.

Key Features

  • High-Quality Audio Performance: The MAX13325GUI/V+ delivers exceptional audio quality with a high signal-to-noise ratio (SNR), ensuring crystal-clear sound for an enhanced in-car audio experience.
  • Integrated Diagnostics: This IC comes with built-in diagnostic capabilities, enabling real-time monitoring of system performance and ensuring the reliability and safety of the audio system in automotive environments.
  • Flexible Interface Options: It supports various communication protocols, including I2C, which allows for seamless integration with other automotive systems and microcontrollers.

Robust Design for Automotive Use

Designed with the rigorous demands of automotive environments in mind, the MAX13325GUI/V+ is capable of withstanding extreme temperatures and voltage conditions. Its robust design ensures consistent performance, making it an ideal choice for in-vehicle infotainment systems, telematics, and other audio-related applications.

Easy Integration

The compact form factor of the MAX13325GUI/V+ allows for easy integration into automotive designs without compromising on space. Its surface-mount package is compatible with standard PCB manufacturing processes, facilitating a smooth design-in process for automotive engineers.

Applications

  • Car Audio Systems
  • Navigation and Infotainment
  • Telematics
  • Hands-Free and Voice Recognition Systems

Maxim Integrated's commitment to quality and innovation is embodied in the MAX13325GUI/V+, making it a top choice for automotive manufacturers looking to enhance the audio experience in their vehicles. With its advanced features and reliable performance, this IC represents a key component in the future of automotive audio technology.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0045
Texas Instruments
Lowest to $3.4344
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess