EN
  • EN
  • DE

AT49HF010-45JI

Part No AT49HF010-45JI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 45 ns
Address Bus Width 17 b
Case / Package PLCC
Density 1 Mb
Interface Parallel
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 40 mA
Number of Pins 32
Number of Words 128000
Operating Supply Voltage 5 V
RoHS Non-Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1202992-AT49HF010-45JI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49HF010-45JI CAD Model

Description

The AT49HF010-45JI is a high-performance, 1-megabit Flash memory component manufactured by Microchip Technology. Designed with versatility in mind, this device is an ideal solution for a wide range of applications that require reliable, non-volatile memory storage. The Flash memory is organized as 128K x 8, allowing for a total storage capacity of 1 Mbit or 128 kilobytes.

Operating at a fast access time of 45 nanoseconds, the AT49HF010-45JI ensures swift read operations, making it suitable for high-speed microprocessors and demanding computing environments. This speed is particularly beneficial in applications where quick data retrieval is paramount, such as in boot memory for computers, embedded systems, and telecommunications equipment.

The device comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while ensuring reliable connectivity and ease of PCB mounting. This packaging is known for its durability and resistance to physical stress, making it an excellent choice for industrial applications where reliability is crucial.

One of the key features of the AT49HF010-45JI is its low-power consumption, which is critical for battery-operated devices. By minimizing energy usage, this Flash memory helps in extending the battery life of portable devices, thereby enhancing their usability and convenience for end-users.

The AT49HF010-45JI also supports a wide voltage range, typically between 4.5V to 5.5V, providing flexibility in system design and ensuring compatibility with a variety of logic levels. This feature allows designers to integrate the memory component into systems without the need for additional voltage regulation components, simplifying the design process and reducing overall system costs.

In summary, the AT49HF010-45JI from Microchip Technology is a high-quality, fast, and efficient Flash memory solution that offers a blend of performance, reliability, and low power consumption, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess