The AT52BR1632T-90CI is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of advanced electronic applications. This product is a testament to Microchip's commitment to providing innovative solutions that enhance the functionality and reliability of electronic systems.
Key Features
- Memory Type: The device features a robust static random-access memory (SRAM) module, providing quick access to stored information.
- Memory Size: It comes with a substantial memory capacity of 32Mbit, suitable for applications requiring significant data storage.
- Speed: With an impressive access speed of 90ns, the AT52BR1632T-90CI offers swift data retrieval, which is crucial for high-speed computing tasks.
- Operating Temperature: The device is designed to operate reliably within an industrial temperature range, withstanding temperatures from -40°C to +85°C.
- Package / Case: Housed in a TSOP-44 package, the product ensures a compact footprint while providing robust protection for the internal circuitry.
- Supply Voltage: It operates at a voltage ranging from 2.7V to 3.6V, making it compatible with a variety of power supply standards and ensuring energy-efficient operation.
Applications
The AT52BR1632T-90CI is ideal for a wide range of applications, including but not limited to:
- Networking and telecommunications equipment
- Industrial control systems
- High-performance computing
- Automotive electronics
- Medical devices
Quality and Reliability
Microchip Technology's AT52BR1632T-90CI is built to the highest standards of quality and reliability. The product undergoes rigorous testing to ensure it meets Microchip's stringent requirements, providing users with a dependable component for their electronic designs.
For designers and engineers looking to incorporate a reliable memory solution with fast access times and a broad operating temperature range, the AT52BR1632T-90CI from Microchip Technology is an excellent choice that promises to deliver both performance and durability.