EN
  • EN
  • DE

AT6005-2QC

Part No AT6005-2QC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 108 I/O 132BQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series AT6000(LV)
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of Logic Elements/Cells 3136
Number of I/O 108
Number of Gates 15000
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TC)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (27.44x27.44)
Base Product Number AT6005
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566012-AT6005-2QC
Ultra Librarian 3D Model Ultra Librarian AT6005-2QC CAD Model

Description

The AT6005-2QC is a high-performance integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is part of Microchip's extensive range of microcontrollers and digital signal controllers that are renowned for their reliability, efficiency, and advanced features.

Key Features

  • Advanced Architecture: The AT6005-2QC is built on a sophisticated architecture that allows for high-speed processing and optimal power management, making it suitable for a variety of demanding applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates at low power, which is essential for battery-operated or power-sensitive applications.
  • Robust Security: With built-in security features, the AT6005-2QC ensures the protection of your data and intellectual property, a critical aspect for today's connected devices.
  • High Integration: This product integrates multiple functionalities into a single chip, which can reduce the overall system cost, complexity, and footprint.
  • Wide Operating Temperature Range: The device is designed to perform reliably in a broad range of environmental conditions, making it suitable for industrial and automotive applications.

Applications

The versatility of the AT6005-2QC allows it to be used across various sectors, including:

  • Automotive systems
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Quality and Support

Microchip Technology is committed to providing exceptional quality and long-term support for their products. The AT6005-2QC comes with the assurance of availability and support that is synonymous with the Microchip brand, ensuring that your products remain up-to-date and supported throughout their lifecycle.

Whether you are developing cutting-edge technology or looking for a reliable solution for your current application, the AT6005-2QC from Microchip Technology offers a balance of performance, power efficiency, and security that is hard to match in the semiconductor industry.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess