EN
  • EN
  • DE

AT6005-4AI

Part No AT6005-4AI
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 80 I/O 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 80 3136 100-TQFP
Manufacturer Microchip Technology
Series AT6000(LV)
Package Tray
Part Status Obsolete
Number of I/O 80
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name AT6005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911968-AT6005-4AI
Ultra Librarian 3D Model Ultra Librarian AT6005-4AI CAD Model

Description

The AT6005-4AI from Microchip Technology is an advanced analog interface integrated circuit designed to cater to a wide array of applications requiring high precision and reliability. This product exemplifies Microchip's commitment to providing innovative solutions that integrate seamlessly into various industrial, automotive, and consumer electronics systems.

Microchip Technology AT6005-4AI

Key Features:

  • High Precision: The AT6005-4AI boasts exceptional accuracy and linearity, making it ideal for sensitive applications where measurement precision is paramount.
  • Multiple Analog Inputs: Equipped with four analog inputs, it provides the versatility needed to interface with a variety of sensors and transducers.
  • Robust Design: Its design ensures reliable operation even in harsh environments, with enhanced protection against electrostatic discharge and voltage spikes.
  • Low Power Consumption: With an emphasis on energy efficiency, the AT6005-4AI maintains low power consumption, thus extending the life of battery-powered devices.
  • Easy Integration: The compact footprint and standardized communication protocols facilitate easy integration into existing designs, reducing development time and cost.

Applications:

The versatility of the AT6005-4AI allows it to be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive sensor interfaces
  • Data acquisition systems
  • Medical monitoring equipment
  • Environmental monitoring instruments

Technical Specifications:

Parameter Value Number of Analog Inputs 4 Operating Temperature Range -40°C to +85°C Supply Voltage 2.7V to 5.5V Package Type TBD

For additional information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess