EN
  • EN
  • DE

DSP56F805FV80

Part No DSP56F805FV80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 144LQFP / 16-bit Hybrid Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor 56800
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series DSP56F805
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814233-DSP56F805FV80
Ultra Librarian 3D Model Ultra Librarian DSP56F805FV80 CAD Model

Description

The NXP DSP56F805FV80 is a robust digital signal processor designed to meet the demanding requirements of high-performance, real-time signal processing applications. This processor is part of NXP's DSP56xxx family, which is renowned for its exceptional processing power and efficiency, making it an ideal choice for automotive, industrial control, and embedded audio processing applications.

Key Features

  • High-Performance Architecture: With its 80MHz clock speed, the DSP56F805FV80 delivers fast computational capabilities, which are essential for applications requiring quick data processing and real-time operations.
  • Integrated Memory: The processor comes with onboard memory, including 32KB of Program RAM and 8KB of Data RAM, optimizing system performance by reducing the need for external memory components.
  • Peripheral Set: A comprehensive set of peripherals supports a wide range of functionalities. These include a Serial Communication Interface (SCI), a Serial Peripheral Interface (SPI), and an Inter-Integrated Circuit (I²C) bus interface for communication needs, along with a 4-channel Pulse Width Modulator (PWM) for motor control and other applications.
  • ADC and Timers: The inclusion of a 12-bit Analog-to-Digital Converter (ADC) and advanced timers enhance the processor's ability to handle complex control tasks and data acquisition processes.
  • Energy Efficient: Designed with power efficiency in mind, the DSP56F805FV80 offers multiple power-saving modes, making it suitable for battery-operated devices and applications where power conservation is critical.

Applications

The DSP56F805FV80 excels in various applications, including automotive control systems, where real-time signal processing is pivotal. Its high-speed operation and rich peripheral set also make it an excellent choice for industrial automation, robotics, and embedded audio processing systems.

Design Support

NXP provides extensive design support for the DSP56F805FV80, including development tools, software libraries, and reference designs to help accelerate product development and reduce time-to-market for designers and engineers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess