EN
  • EN
  • DE

P87LPC760BN

Part No P87LPC760BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Low power, low price, low pin count (14 pin) microcontroller with 1 kbyte OTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234900-P87LPC760BN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian P87LPC760BN CAD Model

Description

Introducing the NXP P87LPC760BN Microcontroller

The NXP P87LPC760BN is a highly integrated microcontroller that is part of the robust LPC family known for its exceptional performance and versatility. This particular model is designed to cater to the needs of embedded systems requiring low power consumption and a compact form factor, without compromising on processing capabilities.

At the heart of the P87LPC760BN is a high-performance 80C51 processor core which operates with a 4-clock cycle per machine instruction and a 3.3V power supply, making it an energy-efficient choice for battery-operated devices. The microcontroller comes with 1 KB of on-chip static RAM and 4 KB of on-chip flash memory, which is both in-system programmable and in-application programmable, providing flexibility and ease of use during development and beyond.

One of the key features of the P87LPC760BN is its enhanced UART serial communication which supports a wide range of baud rates, ensuring compatibility with various peripherals and systems. Additionally, the device boasts two 16-bit timers/counters, which can be used for precise time measurements and event counting, making it ideal for time-sensitive applications.

For applications requiring user interface capabilities, the P87LPC760BN is equipped with 21 general-purpose I/O pins that can be configured to handle inputs from sensors or to control external devices. The microcontroller's I/O flexibility is further enhanced by its multiple power-down modes, which allow for significant power savings and longer operation in portable applications.

The P87LPC760BN also features on-chip oscillator and clock circuitry, which reduces the need for external components, thereby saving space and cost. With its 8-bit A/D converter with eight multiplexed inputs, this microcontroller can easily interface with analog sensors, making it suitable for a wide range of monitoring and control applications.

Overall, the NXP P87LPC760BN is an exceptional choice for designers looking for a microcontroller that offers a combination of low power consumption, high integration, and versatile I/O options, all packed into a small 20-pin DIP or SO package. Whether it's for industrial controls, consumer electronics, or IoT devices, the P87LPC760BN provides a reliable and cost-effective solution.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
18+ $6.6205 $119.1690
28+ $6.4137 $179.5836
38+ $6.2070 $235.8660
49+ $5.9991 $293.9559
65+ $5.3788 $349.6220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess