EN
  • EN
  • DE

ATSAM4C32CA-AU

Part No ATSAM4C32CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit Dual-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
The number of I/O 74
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 304K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number ATSAM4C
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 729666-ATSAM4C32CA-AU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM4C32CA-AU CAD Model

Description

Microchip Technology's ATSAM4C32CA-AU Microcontroller

The ATSAM4C32CA-AU is a high-performance microcontroller designed by Microchip Technology, which is renowned for its robust and reliable embedded control solutions. This microcontroller is part of the SAM4C series, which is based on the powerful ARM Cortex-M4 processor core, offering an excellent balance of efficiency and computing power.

With a clock speed of up to 120 MHz, the ATSAM4C32CA-AU features a rich set of peripherals and a large 2MB of embedded Flash memory, making it an ideal choice for industrial control systems, smart energy applications, and automation projects that demand high-speed processing and substantial memory storage. The microcontroller also includes 304KB of SRAM, which provides ample space for running complex applications and managing data buffers.

The device supports a wide range of I/O options and connectivity features, including multiple UARTs, SPI, I2C interfaces, and USB capabilities, allowing for flexible communication with other devices and peripherals. Additionally, its dual CAN ports make it particularly suitable for automotive and networking applications that require robust and reliable data transmission.

For enhanced security, the ATSAM4C32CA-AU incorporates features such as a hardware random number generator and a memory protection unit, which help to safeguard sensitive data and ensure reliable operation in critical systems. The microcontroller's low-power design, with multiple power-saving modes, makes it an energy-efficient choice for battery-powered or energy-conscious applications.

The ATSAM4C32CA-AU comes in a 100-pin LQFP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained designs. Microchip Technology provides comprehensive development tools and software support for the SAM4C series, enabling developers to rapidly prototype and deploy applications that leverage the full capabilities of the ATSAM4C32CA-AU microcontroller.

Overall, the ATSAM4C32CA-AU is a versatile and powerful microcontroller that delivers the performance, memory, and features necessary for demanding embedded applications, while maintaining the reliability and ease of use that Microchip Technology's products are known for.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6446 $70.9338
6+ $19.4007 $116.4042
8+ $18.7945 $150.3560
11+ $18.1882 $200.0702
15+ $17.5819 $263.7285
20+ $15.7631 $315.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess