EN
  • EN
  • DE

AT80251G2D-SLSUL

Part No AT80251G2D-SLSUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT ROMLESS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 8x251
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor C251
Core Size 8/16-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT80251G2D
Standard Package 972 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566028-AT80251G2D-SLSUL
Ultra Librarian 3D Model Ultra Librarian AT80251G2D-SLSUL CAD Model

Description

Microchip Technology AT80251G2D-SLSUL Product Overview

The AT80251G2D-SLSUL is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a robust blend of power efficiency and processing capability. This product is a member of Microchip's renowned 8051 microcontroller family, which is well-known for its reliability and widespread use in embedded systems.

Key Features

  • Core Processor: The AT80251G2D-SLSUL is built around the 8051 core, which is an 8-bit processor known for its simplicity and ease of use. This core has been widely adopted for a variety of applications due to its straightforward architecture and efficient instruction set.
  • Memory Capacity: This MCU is equipped with ample memory, including both Flash and RAM, to handle complex tasks and store sizable programs. The precise memory specifications cater to the needs of various applications that require a balance between code density and data storage.
  • Speed: The device operates at a frequency that ensures a good balance between performance and power consumption, making it suitable for battery-powered devices as well as more demanding applications.
  • I/O Ports: It comes with multiple input/output ports, granting developers the flexibility to connect a wide array of peripherals and enabling the MCU to interact with other components in a system.
  • Power Efficiency: Power management is a critical aspect of modern MCUs, and the AT80251G2D-SLSUL incorporates features that help minimize power consumption during operation, making it an ideal choice for portable and remote applications.
  • Package: The device is available in a package that is designed for easy integration into circuit boards, with consideration for industrial standard dimensions and pinouts.

Applications

The AT80251G2D-SLSUL is versatile enough to be used in a wide range of applications. It is particularly suitable for:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home automation
  • Internet of Things (IoT) devices

With its combination of performance, efficiency, and reliability, the AT80251G2D-SLSUL from Microchip Technology stands out as an exceptional choice for designers looking to implement a robust MCU into their next project.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess