EN
  • EN
  • DE

AT80C51RD2-RLRUM

Part No AT80C51RD2-RLRUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44VQFP  /  80C51 series Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 80C
Package Tape & Reel
Product Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT80C51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-AT80C51RD2-RLRUM,1611-AT80C51RD2-RLRUMTR,AT80C51RD2-RLRUM-CRL-ND,AT80C51RD2-RLRUMCT,1611-AT80C51RD2-RLRUMTR-ND,AT80C51RD2-RLRUM-CRL,AT80C51RD2-RLRUMDKR,150-AT80C51RD2-RLRUM-CRL,Q11651000,AT80C51RD2-RLRUM-ND,AT80C51RD2RLRUM,AT80C51RD2-RLRUMTR,-AT80C51RD2-RLRUM
Standard Package 1,500
Win Source Part Number 1216687-AT80C51RD2-RLRUM
Ultra Librarian 3D Model Ultra Librarian AT80C51RD2-RLRUM CAD Model

Description

The AT80C51RD2-RLRUM is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the 80C51 microcontroller family, which is renowned for its robust instruction set and versatile features that cater to a wide array of applications.

Key Features

  • Core: The device is built around an 80C51 core, which is capable of executing instructions at twice the speed of a conventional 80C51 due to its 6 clock periods per machine cycle.
  • Memory: It comes equipped with 256 bytes of RAM and 64K bytes of flash memory, providing ample space for application code and data storage.
  • Operating Frequency: The microcontroller operates at a frequency of up to 40 MHz, delivering high performance for compute-intensive applications.
  • Dual Data Pointer: A dual data pointer architecture is implemented to optimize the use of data memory, enhancing data transfer rates and efficiency.
  • Power Management: Features such as Power-down Mode and Idle Mode are incorporated for power efficiency, making it suitable for battery-operated applications.
  • I/O Ports: It includes 32 programmable I/O lines, which allow for flexible interfacing with peripheral devices.
  • Serial Communication: The device supports serial communication via UART, facilitating easy data exchange with other microcontrollers and peripheral devices.
  • Timers: Three 16-bit timers/counters are available, which can be used for timing events, counting external events, or generating PWM signals.

Applications

The AT80C51RD2-RLRUM MCU is ideal for a diverse range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and embedded systems requiring high-speed processing and low-power consumption.

Quality and Reliability

Microchip Technology is committed to providing products of the highest quality and reliability. The AT80C51RD2-RLRUM is manufactured to stringent standards, ensuring consistent performance and longevity in the field. With its robust feature set and Microchip's support, this MCU is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess