EN
  • EN
  • DE

AT87251G2D-SLSUM

Part No AT87251G2D-SLSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 8x251
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor C251
Core Size 8/16-Bit
Speed 24MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT87251G2D
Standard Package 972 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566045-AT87251G2D-SLSUM
Ultra Librarian 3D Model Ultra Librarian AT87251G2D-SLSUM CAD Model

Description

The Microchip Technology AT87251G2D-SLSUM is a state-of-the-art integrated circuit designed for advanced electronic applications, delivering high performance and reliability. This product is a testament to Microchip Technology's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The AT87251G2D-SLSUM incorporates multiple functionalities into a single chip, which can help reduce the overall system footprint and power consumption.
  • Advanced Process Technology: Manufactured using cutting-edge process technology, this product offers improved performance and energy efficiency.
  • Robust Interface Options: With a variety of interface options, this device ensures compatibility with a broad range of peripherals and systems, enhancing its versatility in different applications.
  • Customizable: Microchip Technology understands the need for flexibility in design, which is why the AT87251G2D-SLSUM can be customized to meet specific application requirements.

Applications

The AT87251G2D-SLSUM is suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Consumer Electronics

Technical Specifications

For a detailed list of specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. The datasheet includes information such as operating temperature ranges, power requirements, electrical characteristics, and packaging details.

Quality and Support

Microchip Technology is known for its high standards in quality and reliability. The AT87251G2D-SLSUM is backed by the company's rigorous testing and quality assurance processes. Additionally, Microchip provides excellent customer support and resources to assist with the integration of their products into customer designs.

Ordering Information

To purchase the AT87251G2D-SLSUM or to obtain pricing and availability information, customers should contact Microchip Technology directly or visit authorized distributors. Microchip's team is ready to support with product selection and to provide technical assistance for a successful implementation.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess