EN
  • EN
  • DE

AT88SC6416CRF-MVA1

Part No AT88SC6416CRF-MVA1
Manufacturer Microchip Technology
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ INLAY  /  RFID Tag Read/Write 64kb (User) Memory 13.56MHz ISO 14443 Inlay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr Microchip Technology
Series CryptoMemory®, CryptoRF®
Package Tape & Reel (TR),Cut Tape (CT)
Style Inlay
Technology Passive
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 64kb (User)
Standards ISO 14443
Temperature Range - Operating -25°C ~ 85°C
Dimension 0.712" L x 0.315" W (18.10mm x 8.00mm)
Base Product Number AT88SC6416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.32.0051
Other Names 1611-AT88SC6416CRF-MVA1TR,AT88SC6416CRF-MVA1DKR-ND,1611-AT88SC6416CRF-MVA1CT,1611-AT88SC6416CRF-MVA1TR-ND,AT88SC6416CRF-MVA1TR,1611-AT88SC6416CRF-MVA1TRINACTIVE,AT88SC6416CRF-MVA1DKR,AT88SC6416CRF-MVA1DKRINACTIVE,AT88SC6416CRF-MVA1CT
Standard Package 10,000
Win Source Part Number 1046638-AT88SC6416CRF-MVA1
Ultra Librarian 3D Model Ultra Librarian AT88SC6416CRF-MVA1 CAD Model

Description

The AT88SC6416CRF-MVA1 is a sophisticated, secure memory solution from Microchip Technology, designed to offer unparalleled protection for sensitive data. This high-security, CryptoMemory® chip is an ideal choice for applications requiring stringent security measures such as financial services, access control, and secure data storage.

Key Features

  • Secure Memory: With 64 Kbits of user memory, the AT88SC6416CRF-MVA1 provides ample space for secure data storage, organized in multiple zones with individual security attributes.
  • Advanced Security: The product incorporates a range of security features, including a 64-bit cryptographic engine, mutual authentication, encrypted checksum, and anti-tearing functions to protect against data corruption during power loss.
  • Streamlined Integration: The device supports the ISO 7816-3 standard interface, making it compatible with a wide array of microcontroller-based systems and ensuring easy integration into existing designs.
  • Durable Design: Engineered to withstand harsh environments, the AT88SC6416CRF-MVA1 operates within a temperature range of -40°C to +85°C, ensuring reliability across various applications.

Applications

The AT88SC6416CRF-MVA1 is versatile, catering to numerous sectors that demand high security for their operations. It is particularly well-suited for:

  • Smart cards and secure access modules
  • Prepaid utility meters and pay television systems
  • Secure identification and access control systems
  • Medical and healthcare data protection

Why Choose the AT88SC6416CRF-MVA1?

Microchip Technology's commitment to quality and security makes the AT88SC6416CRF-MVA1 a prime choice for securing sensitive information. The chip's robust security features, coupled with its ease of integration and reliability, ensure that it stands out as a leading solution in the secure memory market. Whether your application demands strict access control or the safeguarding of critical data, the AT88SC6416CRF-MVA1 is designed to meet these needs with unmatched security and performance.

You May Also Be Interested in

Murata Electronics North America
RFID TAG R/W 865-920MHZ ENCAP
Lowest to $0.5454
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $0.9543
Texas Instruments
RFID 32MM GLASS TRANSP R/O 64B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess