EN
  • EN
  • DE

AT89C405112SJ

Part No AT89C405112SJ
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046642-AT89C405112SJ
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C405112SJ CAD Model

Description

Microchip Technology's AT89C4051-12SJ Microcontroller

The AT89C4051-12SJ is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and reliable solution for embedded systems. This microcontroller is part of the industry-leading AT89 family, which is renowned for its robust performance and compatibility with the MCS-51 instruction set. With a 12 MHz clock frequency, the AT89C4051-12SJ is optimized for speed and efficiency, making it an excellent choice for a wide range of applications that require precise timing and control.

Key Features:

  • Core: The AT89C4051-12SJ features a powerful 8-bit microcontroller core that is fully compatible with the MCS-51 instruction set, providing a seamless integration for applications previously using other MCS-51 family products.
  • Memory: It comes with 4KB of flash memory, which is ideal for storing firmware and applications. Additionally, the microcontroller includes 128 bytes of RAM for efficient data processing.
  • I/O Pins: The device is equipped with 15 general-purpose I/O pins, giving developers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Operating Voltage: It operates within a voltage range of 2.7V to 6V, ensuring compatibility with both low-power and standard-power applications.
  • Package: The AT89C4051-12SJ is available in a 20-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of PCB designs.
  • Timers: Equipped with two 16-bit timer/counters, the microcontroller can handle complex timing tasks, such as event counting and interval timing.
  • Power-saving Modes: The microcontroller supports multiple power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered and energy-sensitive applications.

The AT89C4051-12SJ is a versatile and cost-effective solution for a multitude of embedded system applications such as consumer electronics, automation systems, and IoT devices. Its robust feature set, combined with Microchip Technology's reputation for quality and support, makes the AT89C4051-12SJ a go-to choice for engineers and developers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess