EN
  • EN
  • DE
  • IT

AT89C51-20JI

Part No AT89C51-20JI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229137-AT89C51-20JI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51-20JI CAD Model

Description

Microchip Technology AT89C51-20JI Microcontroller

The AT89C51-20JI is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded control applications. This device is based on the industry-standard 80C51 microcontroller architecture, ensuring familiarity for developers and ease of integration into existing projects.

Key Features:

  • CPU Speed: Operating at a frequency of 20 MHz, the AT89C51-20JI offers robust processing capabilities for a variety of tasks.
  • Memory: Equipped with 4KB of Flash memory, the microcontroller allows for ample program storage and supports in-system programmability for easy updates and firmware revisions.
  • I/O Ports: It features 32 programmable I/O lines that provide flexibility in connecting peripherals and handling multiple tasks.
  • Interrupt System: With a versatile and prioritized interrupt system, it ensures responsive and reliable operation for real-time applications.
  • Timers/Counters: Two 16-bit timers/counters are included, enabling precise timing operations, event counting, and pulse-width modulation (PWM) for control tasks.
  • Serial Communication: The device includes a full-duplex serial port that facilitates easy data communication with other microcontrollers, computers, and peripherals.
  • Operating Voltage: The AT89C51-20JI operates within a range of 2.7V to 5.5V, allowing for flexibility in power supply design and compatibility with both TTL and CMOS technologies.
  • Temperature Range: Designed to withstand industrial temperature ranges, it operates reliably between -40°C to 85°C.
  • Packaging: The microcontroller is available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides a compact footprint.

The AT89C51-20JI from Microchip Technology is an ideal choice for a wide array of applications, including industrial control systems, consumer electronics, automotive systems, and more. Its robust feature set combined with the proven 80C51 architecture ensures that developers can create sophisticated systems while maintaining cost-effectiveness and minimizing time-to-market.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Texas Instruments
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess