EN
  • EN
  • DE

AT89C51RB2-SLSIL

Part No AT89C51RB2-SLSIL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 80C51 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Series 89C
Package Tube
Part Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT89C51RB2
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911986-AT89C51RB2-SLSIL
Ultra Librarian 3D Model Ultra Librarian AT89C51RB2-SLSIL CAD Model

Description

Microchip Technology AT89C51RB2-SLSIL Product Overview

The AT89C51RB2-SLSIL is a high-performance microcontroller from Microchip Technology, which was originally developed by Atmel. This device is part of the popular 8051 microcontroller family and is designed to offer both flexibility and power efficiency, making it a suitable choice for a wide range of applications in the embedded systems domain.

This microcontroller features a 16-bit CPU and operates at a maximum frequency of 60 MHz, providing a robust processing platform for complex tasks. It comes with 32KB of flash memory, which is ideal for storing firmware and applications that require quick and reliable non-volatile memory access. Additionally, it has 1KB of RAM, which is sufficient for handling temporary data and variables during operation.

The AT89C51RB2-SLSIL is equipped with a variety of peripherals that enhance its functionality. It includes multiple 32-bit I/O ports, three 16-bit timer/counters, a full-duplex serial port, and a six-vector two-level interrupt architecture. The device also supports a wide range of external events with its five sources of interrupts, making it highly responsive in event-driven applications.

For applications that require analog-to-digital conversion, the microcontroller provides an eight-channel, 10-bit resolution ADC. This allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks. Furthermore, the device features a Programmable Counter Array (PCA) and a watchdog timer, which are critical for real-time control applications and system reliability.

The AT89C51RB2-SLSIL operates at a voltage range of 2.7V to 5.5V, making it versatile for use in both low-power and standard-power devices. Its power management capabilities include idle and power-down modes, which help to minimize power consumption when the microcontroller is not in active use.

With its comprehensive feature set and reliable performance, the AT89C51RB2-SLSIL by Microchip Technology is an excellent choice for designers and engineers looking to develop sophisticated embedded systems for industrial control, consumer electronics, automation, and many other applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess