EN
  • EN
  • DE

AT89C51RB2-SLSUL

Part No AT89C51RB2-SLSUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC / 80C51 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-PLCC (16.6x16.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1.25K x 8
Supply Voltage - Operating 2.7V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89C51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names AT89C51RB2SLSUL,1611-AT89C51RB2-SLSUL,1611-AT89C51RB2-SLSUL-ND,1611-AT89C51RB2-SLSULINACTIVE
Standard Package 27
Win Source Part Number 1020737-AT89C51RB2-SLSUL
Ultra Librarian 3D Model Ultra Librarian AT89C51RB2-SLSUL CAD Model

Description

Microchip Technology AT89C51RB2-SLSUL Product Overview

The AT89C51RB2-SLSUL is a high-performance microcontroller from Microchip Technology, formerly produced by Atmel. It is part of the 8051 microcontroller family and is designed to offer a versatile and powerful solution for embedded systems. This microcontroller is ideal for applications that require a balance between power consumption and processing capability, such as industrial control systems, consumer electronics, and automotive applications.

Key Features:

  • Core: 8-bit 8051 microcontroller core that operates at a maximum frequency of 60 MHz.
  • Memory: Equipped with 32K bytes of flash memory, which provides ample space for complex programs and 1K bytes of RAM for data storage.
  • Digital Peripherals: Includes a wide range of peripherals such as three 16-bit timers/counters, a full-duplex serial port, and multiple I/O lines.
  • Operating Voltage: Supports an operating voltage range from 2.7V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Power-saving Modes: Offers several power-saving modes including Idle and Power-down modes to optimize power consumption.
  • Temperature Range: Designed to operate reliably within an industrial temperature range of -40°C to +85°C.
  • Packaging: Available in a 44-lead TQFP (Thin Quad Flat Pack) package, which is both space-efficient and ideal for surface-mount technology.

Applications:

The AT89C51RB2-SLSUL's robust feature set makes it an excellent choice for a variety of applications. Its high-speed processing capabilities and extensive memory are perfect for complex algorithms and control systems. Its digital peripherals and multiple I/O lines make it highly adaptable for interfacing with sensors, actuators, and other electronic components. The microcontroller's low power consumption and flexible voltage requirements allow it to be used in portable devices and applications where power efficiency is crucial.

Conclusion:

The AT89C51RB2-SLSUL from Microchip Technology is a powerful and flexible microcontroller that offers a rich set of features. Its robust design and extensive capabilities make it a go-to choice for engineers and developers looking to create reliable and efficient embedded systems. Whether for industrial automation, consumer electronics, or automotive technology, this microcontroller provides a solid foundation for innovation and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9073 $65.4438
13+ $8.9496 $116.3448
20+ $8.6699 $173.3980
28+ $8.3903 $234.9284
36+ $8.1106 $291.9816
48+ $7.2716 $349.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 618 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess