EN
  • EN
  • DE

AT89C51RC2-SLRUM

Part No AT89C51RC2-SLRUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor 80C51
Data Bus Width 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 1.25K x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number AT89C51RC2
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 751933-AT89C51RC2-SLRUM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51RC2-SLRUM CAD Model

Description

The AT89C51RC2-SLRUM is a high-performance microcontroller from Microchip Technology, which is a part of their extensive 8051 microcontroller lineup. This particular model is designed to offer a robust blend of features suitable for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU: The device is equipped with a powerful 8-bit CPU that is fully compatible with the industry-standard MCS-51 instruction set. This compatibility ensures that developers can easily migrate existing designs or utilize a vast ecosystem of development tools and software.
  • Memory: It comes with 32KB of flash memory, which provides ample space for complex applications and the flexibility to update firmware in the field. Additionally, the microcontroller features 1KB of RAM for efficient data handling and processing.
  • Clock Speed: The AT89C51RC2-SLRUM operates at a clock speed of up to 60 MHz, delivering the computational power needed for time-sensitive tasks and high-performance operations.
  • Operating Voltage: It supports a wide operating voltage range from 2.7V to 5.5V, making it adaptable to various power supply conditions and ensuring compatibility with both 3.3V and 5V systems.
  • I/O Ports: The microcontroller offers a rich set of input/output ports, including 32 programmable I/O lines that provide the flexibility to interface with a wide array of peripherals and sensors.
  • Communication Interfaces: For communication, it is equipped with dual data pointers, a full-duplex enhanced UART, and multiple serial communication options such as SPI and I²C, allowing seamless integration into modern digital ecosystems.
  • Special Features: The device includes a watchdog timer, power-off flag, and power management modes, which contribute to reliable operation and power efficiency, crucial for battery-operated devices.

Applications

The versatility of the AT89C51RC2-SLRUM makes it an ideal choice for a multitude of applications, including but not limited to automation systems, consumer electronics, automotive industry, and smart IoT devices. Its robust feature set ensures that designers can create sophisticated and reliable products with reduced development time and cost.

Overall, the AT89C51RC2-SLRUM by Microchip Technology is a testament to the enduring relevance of the 8051 microcontroller architecture, providing modern enhancements while maintaining classic usability and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8937 $64.4685
11+ $10.5796 $116.3756
17+ $10.2489 $174.2313
24+ $9.9184 $238.0416
31+ $9.5877 $297.2187
41+ $8.5959 $352.4319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess