EN
  • EN
  • DE

AT89LP6440-20AU

Part No AT89LP6440-20AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series 89LP
Package Tray
Number of I/O 38
Family Name AT89LP6440
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852828-AT89LP6440-20AU
Ultra Librarian 3D Model Ultra Librarian AT89LP6440-20AU CAD Model

Description

Microchip Technology AT89LP6440-20AU

The AT89LP6440-20AU is a high-performance, low-power microcontroller manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This 8-bit MCU is based on the advanced Microchip high-performance RISC architecture and is designed to offer a fast and efficient solution for a wide range of embedded applications.

With a clock speed of up to 20MHz, the AT89LP6440-20AU provides users with the processing power necessary for complex tasks, while its low-power consumption ensures that it is suitable for battery-powered and power-sensitive applications. The device comes in a 44-lead TQFP (Thin Quad Flat Package), providing a compact footprint for space-constrained designs.

The AT89LP6440-20AU features 64KB of in-system programmable Flash memory, giving ample space for application code and data storage. Its 4KB of RAM ensures smooth operation and data handling. The microcontroller also includes a variety of peripherals that enhance its functionality, such as:

  • 32 Programmable I/O Lines
  • Two 16-bit Timer/Counters
  • A Full Duplex UART Serial Channel
  • SPI Serial Interface
  • Programmable Watchdog Timer
  • PWM Channels
  • 8-channel, 10-bit ADC (Analog to Digital Converter)

The AT89LP6440-20AU is also equipped with features that make development easier, such as an on-chip debug interface that facilitates full-speed, non-intrusive in-system debugging. This feature is invaluable for developers as it allows for rapid prototyping and debugging, reducing time to market.

Microchip's AT89LP6440-20AU is designed with robustness in mind, featuring a wide operating voltage range of 2.7V to 5.5V. It is also capable of withstanding industrial temperature ranges, making it an ideal choice for harsh environments.

In summary, the AT89LP6440-20AU is a versatile microcontroller that combines high performance with low power consumption. Its rich set of features and peripherals make it suitable for a variety of applications, from consumer electronics to industrial control systems. With Microchip's reputation for quality and support, the AT89LP6440-20AU is a reliable choice for designers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess