EN
  • EN
  • DE

AT89S4051-24PU

Part No AT89S4051-24PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features 8051 series Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-PDIP
Manufacturer Microchip Technology
Series 89S
Package Tube
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name AT89S4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862199-AT89S4051-24PU
Ultra Librarian 3D Model Ultra Librarian AT89S4051-24PU CAD Model

Description

The AT89S4051-24PU is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to offer robust performance for embedded systems. Operating at a standard frequency of 24MHz, this MCU is based on the high-performance, low-power CMOS 8-bit microcomputer with the 8051 architecture. It is particularly suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core Processor: The MCU features the reliable 8051 core processor, ensuring compatibility with a wide range of existing software and development tools.
  • Program Memory: It comes with 4KB of flash memory that can be programmed in-system through the SPI interface, providing flexibility and ease of use during development and deployment.
  • RAM: With 256 x 8-bit of internal RAM, the AT89S4051-24PU offers sufficient space for running complex applications and managing data efficiently.
  • Operating Voltage: The device operates within a range of 2.7V to 5.5V, making it adaptable to various power supply conditions and ensuring energy efficiency.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Package: The MCU is available in a 20-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing a robust physical connection for various PCB designs.
  • I/O Pins: It features 15 programmable I/O lines that allow for flexible interfacing with peripheral devices and sensors.
  • Two 16-bit Timer/Counters: These are included for precise timing operations and event counting, which are essential for many control applications.
  • UART Serial Channel: The built-in serial communication capabilities facilitate easy data exchange with other microcontrollers and computer systems.

The AT89S4051-24PU by Microchip Technology is a robust and reliable solution for designers looking to implement a cost-effective, yet powerful MCU into their embedded systems. With its rich set of features and the backing of Microchip's renowned support and resources, this microcontroller stands out as an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess