EN
  • EN
  • DE

AT89S53-24PI

Part No AT89S53-24PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity SPI, UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT89S53
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566165-AT89S53-24PI
Ultra Librarian 3D Model Ultra Librarian AT89S53-24PI CAD Model

Description

Microchip Technology AT89S53-24PI Microcontroller

The AT89S53-24PI is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This device is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and hardware tools. It operates at a frequency of 24 MHz, providing a solid balance between speed and power consumption.

The AT89S53-24PI comes in a 40-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it ideal for prototyping and educational purposes. Its robust I/O capabilities allow designers to interface with a variety of peripherals and sensors, making it a popular choice for applications such as industrial control, home automation, and consumer electronics.

Key features of the AT89S53-24PI include:

  • 8-bit CPU: Compatible with the MCS-51 instruction set.
  • 12KB of Flash Memory: Provides ample space for application code and allows for in-system programming.
  • 256 Bytes of RAM: On-chip RAM for temporary data storage.
  • 32 Programmable I/O Lines: Offers flexibility in connecting with various peripherals.
  • Three 16-bit Timer/Counters: Useful for time-related operations like PWM (Pulse Width Modulation).
  • Full Duplex UART Serial Channel: Enables easy serial communication with other devices.
  • Watchdog Timer: For system stability and recovery from error states.
  • Eight Interrupt Sources: Facilitates responsive and efficient handling of external and internal events.
  • On-chip Oscillator and Clock Circuitry: Reduces the need for external components.

With its on-chip analog features, such as a full-duplex serial port and multiple timer functions, the AT89S53-24PI is also an excellent choice for managing complex tasks that require precise timing and communication capabilities. Moreover, the integration of a programmable watchdog timer ensures that systems can recover from unexpected conditions, enhancing reliability.

The AT89S53-24PI by Microchip Technology is a versatile microcontroller that provides a cost-effective solution for a wide range of applications. Its blend of performance, I/O capabilities, and power efficiency, along with the support of the vast 8051 ecosystem, makes it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess