EN
  • EN
  • DE

AT89S8253-24JI

Part No AT89S8253-24JI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89S8253
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566174-AT89S8253-24JI
Ultra Librarian 3D Model Ultra Librarian AT89S8253-24JI CAD Model

Description

Microchip Technology AT89S8253-24JI Microcontroller

The AT89S8253-24JI is a high-performance microcontroller from Microchip Technology, designed to provide a versatile and powerful solution for embedded systems. This microcontroller is based on the industry-standard 8051 architecture, known for its reliability and widespread use in a variety of applications.

Key Features:

  • CPU Speed: The AT89S8253-24JI operates at a frequency of 24MHz, offering swift processing capabilities for time-sensitive applications.
  • Program Memory: It comes equipped with 12KB of in-system programmable Flash, allowing for the storage of large and complex programs.
  • Data Memory: This microcontroller includes 256 bytes of RAM and 2KB of EEPROM for data storage, which is ideal for applications requiring data manipulation and retention even after power cycles.
  • I/O Ports: With 32 programmable I/O lines, this device provides ample interface options for connecting with peripherals and other devices.
  • Timers: It features three 16-bit timer/counters, which are essential for precise event timing and pulse-width modulation (PWM).
  • Serial Communication: The AT89S8253-24JI supports full-duplex UART and SPI serial communication, allowing for easy integration with other components and systems.
  • Power-saving Modes: Multiple power-saving modes, including Idle and Power-down modes, help to minimize power consumption and extend the life of battery-operated devices.
  • Operating Voltage: It operates within a range of 4.0V to 5.5V, making it suitable for a wide array of power environments.

Applications:

The versatility of the AT89S8253-24JI makes it an excellent choice for a multitude of applications, including industrial control systems, home automation, consumer electronics, and automotive systems. Its robust feature set ensures that it can meet the demanding requirements of sophisticated embedded systems.

Package Information:

The microcontroller is available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact form factor for space-constrained applications.

Conclusion:

With its advanced features and compatibility with the 8051 instruction set, the Microchip Technology AT89S8253-24JI microcontroller stands out as a top choice for designers seeking a reliable and efficient solution for their embedded projects.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess