EN
  • EN
  • DE
  • IT

AT90CAN128-15MT

Part No AT90CAN128-15MT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR® 90CAN
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT90CAN128
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 566177-AT90CAN128-15MT
Ultra Librarian 3D Model Ultra Librarian AT90CAN128-15MT CAD Model

Description

Microchip Technology's AT90CAN128-15MT Microcontroller

The AT90CAN128-15MT is a high-performance microcontroller from Microchip Technology, designed to offer an ideal solution for embedded systems requiring CAN (Controller Area Network) connectivity. This sophisticated device is based on the AVR® 8-bit RISC architecture, ensuring efficient processing with a maximum operating frequency of 16 MHz.

Key Features:

  • Advanced RISC Architecture: With 133 powerful instructions, the AT90CAN128-15MT executes most of them in a single clock cycle. This feature allows for a balanced approach between power consumption and processing speed, making it perfect for power-sensitive applications.
  • On-Chip CAN Controller: The integrated CAN controller supports the CAN 2.0A and 2.0B protocols, enabling robust communication with data rates of up to 1 Mbps. This is essential for automotive and industrial applications where reliable data exchange is critical.
  • Memory: It boasts a substantial 128KB of in-system self-programmable flash memory, 4KB of EEPROM, and 4KB of internal SRAM. These memory options provide ample space for complex applications and the flexibility for data storage and retrieval.
  • I/O and Peripherals: The device includes 53 general-purpose I/O lines, 32 general-purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, and a serial peripheral interface (SPI).
  • Operating Conditions: The AT90CAN128-15MT operates within a voltage range of 2.7-5.5V and is available in a 64-pin TQFP package. It is designed to function across a temperature range of -40°C to 85°C, suitable for extreme environmental conditions.
  • Power Saving Modes: Multiple power-saving modes, such as Idle, Power-down, and Power-save modes, contribute to the efficiency of the microcontroller, allowing for the reduction of power consumption when the device is not in full operation.

The AT90CAN128-15MT microcontroller is a versatile and powerful component that seamlessly integrates with various applications, especially those requiring reliable CAN network communication. Its robust feature set, coupled with Microchip's reputation for quality, makes it an excellent choice for your advanced embedded system designs.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess