EN
  • EN
  • DE

AT90CAN128-16MUR

Part No AT90CAN128-16MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001237-AT90CAN128-16MUR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® 90CAN
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian AT90CAN128-16MUR CAD Model

Description

Microchip Technology's AT90CAN128-16MUR: A Robust Automotive Microcontroller

The AT90CAN128-16MUR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to meet the rigorous demands of automotive and industrial applications. This MCU is a member of Microchip's extensive AVR family, well-known for its ease of use, innovation, and versatility.

Key Features

  • Advanced RISC Architecture: The AT90CAN128-16MUR operates with a powerful 8-bit AVR microcontroller, providing a perfect blend of power efficiency and processing capability.
  • On-Chip CAN Controller: With its integrated Controller Area Network (CAN) interface, this MCU is ideal for automotive networking applications, allowing for reliable communication with high immunity to electrical interference.
  • High Memory Capacity: It boasts 128KB of in-system programmable Flash memory, 4KB EEPROM, and 4KB SRAM, making it suitable for complex and memory-intensive applications.
  • Speed and Performance: The AT90CAN128-16MUR operates at a frequency of up to 16MHz, delivering robust performance for time-sensitive tasks.
  • Rich Peripheral Set: It includes a variety of peripherals such as timers, counters, a 10-bit analog-to-digital converter, and multiple communication interfaces, providing developers with the tools needed to build sophisticated systems.

Applications

This microcontroller is tailored for advanced control systems requiring robust communication capabilities, such as:

  • Automotive control units
  • Industrial automation systems
  • Embedded systems requiring CAN communication

Package and Availability

The AT90CAN128-16MUR is available in a 64-pin QFN package, ensuring a compact footprint for space-constrained applications. It is designed to withstand the harsh conditions of automotive environments, offering extended temperature range and reliability.

Support and Resources

Developers can access a wealth of resources provided by Microchip Technology, including detailed datasheets, application notes, and development tools. This support facilitates a smooth integration of the AT90CAN128-16MUR into various systems, reducing development time and accelerating time-to-market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7256 $53.1768
7+ $14.5441 $101.8087
11+ $14.0896 $154.9856
15+ $13.6351 $204.5265
19+ $13.1806 $250.4314
26+ $11.8171 $307.2446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess