EN
  • EN
  • DE

LTC1164-5CSW

Part No LTC1164-5CSW
Manufacturer Linear Technology
Description Low Power 8th Order Pin Selectable Butterworth or Bessel Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207196-LTC1164-5CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1164-5CSW CAD Model

Description

The LTC1164-5CSW, designed and manufactured by Linear Technology, is a high-performance, 8th order lowpass switched-capacitor filter that provides a maximally flat ('Butterworth') frequency response. This integrated circuit is designed to process analog signals with minimal distortion and high accuracy, making it an ideal choice for a wide range of applications in signal processing and conditioning.

Key Features:

  • High Order Filter: The 8th order lowpass design ensures a smooth roll-off and excellent stopband attenuation.
  • Fixed Frequency: The LTC1164-5CSW has a fixed cutoff frequency of 5kHz, providing a precise filtering solution for applications that require a consistent performance.
  • Low Noise: Engineered to maintain signal integrity, this filter boasts a low noise performance, minimizing the introduction of unwanted signals into the output.
  • High Speed: With a fast settling time, the LTC1164-5CSW is capable of handling high-speed signals, making it suitable for both audio and data communication applications.
  • Easy to Use: This filter requires no external components for operation, simplifying the design process and reducing the overall component count.
  • Single Supply Operation: The LTC1164-5CSW operates from a single 5V supply, eliminating the need for dual supplies and simplifying power management.

Applications:

The LTC1164-5CSW is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Communications systems
  • Instrumentation
  • Medical devices

Product Specifications:

Parameter Value
Cutoff Frequency 5kHz
Supply Voltage 5V
Package 16-Lead SW Package

The LTC1164-5CSW is an exemplar of Linear Technology's commitment to high-quality, precision-engineered products that address the needs of advanced electronic systems. With its robust design and reliable performance, it stands out as a superior choice for designers looking to implement high-fidelity filtering in their projects.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess