EN
  • EN
  • DE

AT90LS2323-4SI

Part No AT90LS2323-4SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 3
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1019779-AT90LS2323-4SI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90LS2323-4SI CAD Model

Description

Microchip Technology AT90LS2323-4SI Microcontroller

The AT90LS2323-4SI is a high-performance, low-power 8-bit microcontroller produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the AVR® family, renowned for its advanced RISC architecture, which enables efficient processing and fast instruction execution. The AT90LS2323-4SI is designed to support a wide range of applications, from industrial control systems to consumer electronics.

With its 2.7V to 6V operating voltage range, the AT90LS2323-4SI offers flexibility for various power supply configurations, making it suitable for battery-operated devices and low-power applications. The device operates at a maximum frequency of 4MHz, ensuring responsive performance for time-sensitive tasks while maintaining power efficiency.

The microcontroller comes with 2KB of in-system programmable Flash memory, providing ample space for application code and allowing for easy firmware updates. Additionally, it features 128 bytes of EEPROM and 128 bytes of internal SRAM, which can be used for data storage and runtime variables. The AT90LS2323-4SI's memory capabilities ensure that it can handle complex programs and data-intensive operations with ease.

One of the standout features of the AT90LS2323-4SI is its rich set of peripherals. It includes a versatile 10-bit analog-to-digital converter (ADC) with multiple channel options, which is particularly useful for sensor interfacing and data acquisition tasks. The microcontroller also offers a variety of serial communication options, including a full-duplex USART, which is ideal for serial communication with other microcontrollers or peripheral devices.

The AT90LS2323-4SI is housed in a robust 20-lead SOIC package, ensuring durability and ease of integration into various circuit designs. The package is designed with space-saving in mind, making it a great choice for compact electronic products.

Overall, the Microchip Technology AT90LS2323-4SI microcontroller is a versatile and reliable solution for designers and engineers looking to create efficient, high-performance embedded systems. Its combination of power efficiency, processing capability, and extensive features make it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess