EN
  • EN
  • DE
  • IT

AT90PWM3-16SQ

Part No AT90PWM3-16SQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90PWM Lighting
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Base Product Number AT90PWM3
Standard Package 828 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566199-AT90PWM3-16SQ
Ultra Librarian 3D Model Ultra Librarian AT90PWM3-16SQ CAD Model

Description

Microchip Technology AT90PWM3-16SQ Overview

The AT90PWM3-16SQ is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is specifically designed to provide an optimal solution for power applications, making it an excellent choice for developers looking to design and implement advanced motor control systems, lighting systems, and power conversion equipment.

Key Features

  • Advanced RISC Architecture: The AT90PWM3-16SQ boasts a powerful Reduced Instruction Set Computing (RISC) architecture, which enables fast and efficient processing with low power consumption.
  • High-Performance PWM: With its high-resolution Pulse Width Modulation (PWM) capabilities, this microcontroller offers precise control over power applications, which is critical for managing motor speeds and dimming lights with high accuracy.
  • On-Chip Analog Features: It includes on-chip analog features such as an Analog Comparator and an Analog-to-Digital Converter (ADC), which facilitate the monitoring and control of external sensors and signals.
  • Robust Timer/Counters: Equipped with multiple timer/counters, the AT90PWM3-16SQ provides a variety of timing and counting functionalities that are essential for creating time-critical tasks and events.
  • Flexible Oscillator Options: The device supports a range of oscillator options, including external and internal clock sources, giving designers the flexibility to choose the best clocking solution for their application.
  • In-System Programmable: This microcontroller supports in-system programming, allowing for firmware updates and application adjustments after the hardware has been deployed, which is invaluable for product maintenance and upgrades.

Applications

The versatility of the AT90PWM3-16SQ makes it suitable for a wide array of applications, particularly those requiring precise power control. It is commonly used in:

  • Brushless DC motor control
  • AC induction motor control
  • LED lighting and dimming systems
  • Power supply units
  • Battery chargers
  • Inverters and converters

With its blend of performance, power efficiency, and specialized features for power control, the AT90PWM3-16SQ from Microchip Technology stands out as an excellent microcontroller choice for developers and engineers seeking to innovate in the field of power electronics.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess