EN
  • EN
  • DE

AT90S1200A-4SI

Part No AT90S1200A-4SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20SOIC / MCU 8-bit AVR RISC 1KB Flash 3.3V/5V 20-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR 90S
Packaging Tube
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals POR, WDT
Number of I/O 15
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 2.7 V ~ 6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 769098-AT90S1200A-4SI
Popularity Medium
Supply and Demand Status Limited
Family Name AT90S1200
Introduction Date November 29, 2001
ECCN EAR99
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AT90S1200A-4SI CAD Model

Description

The AT90S1200A-4SI is a high-performance, low-power AVR 8-bit microcontroller produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is based on the advanced RISC architecture, which offers a perfect balance between power efficiency and processing capability, making it a suitable choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU Speed: The AT90S1200A-4SI operates at a frequency of 4 MHz, providing a processing speed of 1 MIPS (Million Instructions Per Second) per MHz, which results in a smooth and responsive performance for time-sensitive tasks.
  • Memory: Equipped with 1K bytes of In-System Programmable Flash memory, this microcontroller allows for easy firmware updates and sufficient space for complex programs. It also features 64 bytes of EEPROM and 64 bytes of internal SRAM.
  • I/O Ports: The device includes 15 programmable I/O lines that are versatile and can be customized for various digital input/output functions, enhancing its adaptability to different hardware configurations.
  • Power Efficiency: Designed for power-sensitive applications, the AT90S1200A-4SI supports multiple power-saving modes, including Idle and Power-down modes, to minimize energy consumption when full processing power is not required.
  • Operating Voltage: It operates within a voltage range of 4.0V to 6.0V, providing flexibility in power supply design and ensuring compatibility with a variety of peripheral devices.
  • Temperature Range: The microcontroller is robust and reliable, with an operational temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions.
  • Package: The AT90S1200A-4SI comes in a 28-lead SOIC package, which is ideal for space-constrained applications while still offering adequate lead spacing for easy soldering and handling.

Applications

With its versatile feature set, the AT90S1200A-4SI is well-suited for a wide array of applications, including but not limited to automotive systems, home automation, sensor networks, and battery-operated devices. Its robust design and flexible I/O options make it a reliable choice for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess