EN
  • EN
  • DE
  • IT

AT91RM9200-QI-002

Part No AT91RM9200-QI-002
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB ROM 208QFP / MCU 16-bit/32-bit ARM920T RISC 128KB ROM 1.8V/3.3V 208-Pin PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AT91
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM9
Core Size 16/32-Bit
Speed 180MHz
Connectivity EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals POR
Number of I/O 122
Program Memory Size 128KB (128K x 8)
Program Memory Type ROM
RAM Size 48K x 8
Supply Voltage 1.65 V ~ 1.95 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-BFQFP
Manufacturer Package 208-PQFP (28x28)
Win Source Part Number 769108-AT91RM9200-QI-002
Popularity Medium
Supply and Demand Status Limited
Quantity per package 24
Family Name AT91RM9200
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT91RM9200-QI-002 CAD Model

Description

The AT91RM9200-QI-002 is a versatile and powerful microcontroller designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the AT91 ARM® Thumb®-based Microcontrollers family and is ideal for a wide range of applications that require high-performance processing, connectivity, and reliable operation.

Key Features

  • Core: ARM926EJ-S Processor running up to 180 MHz, featuring an enhanced instruction set for improved performance.
  • Memory: Integrated with multiple memory options including 16KB of SRAM, and an external bus interface capable of interfacing with SDRAM, Static Memory, Compact Flash, and more.
  • Connectivity: Offers a rich set of peripherals for connectivity, such as USB 2.0 Full Speed Host and Device, Ethernet MAC 10/100 base-T, USARTs, SPIs, and more, making it suitable for networked applications.
  • Power Efficiency: Designed with power-saving features that enable the use of advanced power management techniques to minimize power consumption during idle or active states.
  • Security: Integrated with a wide range of security features to protect against threats and ensure secure data management and communication.

Applications

The AT91RM9200-QI-002 microcontroller is an ideal choice for complex embedded systems, including but not limited to:

  • Industrial control systems
  • Networking equipment such as routers and switches
  • Point-of-sale terminals
  • Printing and scanning devices
  • Medical devices
  • Security systems

Technical Specifications

Parameter Value CPU ARM926EJ-S Max Frequency 180 MHz Memory Type SRAM, External Bus Interface Peripherals USB, Ethernet, USART, SPI Package 208-PQFP Operating Temperature -40°C to +85°C

For developers and engineers seeking a robust microcontroller with advanced features, the AT91RM9200-QI-002 from Microchip Technology is an excellent choice that offers both performance and reliability for demanding applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess