EN
  • EN
  • DE

AT91SAM7S64AAU

Part No AT91SAM7S64AAU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046683-AT91SAM7S64AAU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S64AAU CAD Model

Description

Microchip Technology's AT91SAM7S64AAU Microcontroller

The AT91SAM7S64AAU is a high-performance microcontroller from Microchip Technology, designed to cater to a wide array of applications requiring efficient power management, robust security features, and high-speed data processing. This ARM7TDMI®-based microcontroller is ideal for industrial control systems, consumer electronics, medical devices, and IoT applications.

Key Features:

  • Core: At the heart of the AT91SAM7S64AAU lies an ARM7TDMI core, operating at a maximum speed of 55 MHz, which provides a perfect balance between high performance and low power consumption.
  • Memory: It comes equipped with 64KB of high-speed Flash memory and 16KB of SRAM, facilitating complex program execution and data storage without the need for external memory components.
  • Connectivity: The device features a full-speed (12 Mbps) USB 2.0 device port, multiple serial communication interfaces including USART, SPI, and TWI (I2C), enabling a wide range of peripheral connections.
  • Power Efficiency: With its advanced power management controller, the AT91SAM7S64AAU supports multiple power-saving modes, allowing for reduced power consumption during idle or low activity periods.
  • Timers and Counters: A set of versatile timers and PWM channels offer extensive functionality for precise timing operations and control applications.
  • Analog Features: The microcontroller includes an 8-channel, 10-bit ADC, which supports a variety of analog sensors and inputs, making it suitable for analog-intensive tasks.
  • Security: Enhanced security features such as a hardware random number generator and protection bits for flash and SRAM ensure secure data processing and storage.
  • Development Support: Microchip provides extensive support for development, including software libraries, development kits, and the Integrated Development Environment (IDE), simplifying the design process and speeding up time-to-market.

Applications:

The AT91SAM7S64AAU is versatile enough to be used in a variety of applications. Its robust feature set makes it particularly well-suited for:

  • Smart energy systems
  • Home automation controllers
  • Industrial automation and control
  • Medical devices and healthcare equipment
  • Automotive electronics
  • Portable consumer electronics

In summary, the AT91SAM7S64AAU from Microchip Technology is a powerful microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its combination of performance, connectivity, and power efficiency makes it an excellent choice for designers looking to develop advanced and reliable products.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess