EN
  • EN
  • DE

AT91SAM7X256-AU-999

Part No AT91SAM7X256-AU-999
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 55MHz
Connectivity CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.65V ~ 1.95V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number AT91SAM7X256
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 713558-AT91SAM7X256-AU-999
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X256-AU-999 CAD Model

Description

Microchip Technology AT91SAM7X256-AU-999 Microcontroller

The AT91SAM7X256-AU-999 is a high-performance microcontroller from Microchip Technology that is designed to cater to a wide range of embedded applications. This microcontroller is based on the ARM7TDMI® processor core, which delivers exceptional computational power and efficiency, making it an ideal choice for industrial control systems, networking equipment, and smart IoT devices.

At the heart of the AT91SAM7X256-AU-999 lies a 32-bit RISC architecture capable of running at up to 55 MHz, providing the processing speed necessary for complex tasks. With 256KB of embedded high-speed flash memory, this microcontroller offers ample space for application code and data storage. The flash memory is complemented by 64KB of SRAM, which allows for quick data access and efficient run-time operations.

This microcontroller features a variety of connectivity options, including USB 2.0 Full Speed (12 Mbps) device and host interfaces, along with two USARTs, two SPIs, and an SSC for flexible peripheral communications. The integrated Ethernet MAC (10/100 base-T) enables network connectivity, which is essential for modern connected devices.

For enhanced security, the AT91SAM7X256-AU-999 incorporates a hardware-based random number generator and a set of security bit protection mechanisms. These features help to safeguard your applications from unauthorized access and provide a secure foundation for the development of safety-critical systems.

With its extensive set of integrated peripherals, such as timers, PWM channels, and ADCs with up to 16 channels, the AT91SAM7X256-AU-999 is highly versatile. It is capable of managing a wide range of analog and digital sensors and actuators, which is crucial for automation and control applications.

The microcontroller is housed in a compact LQFP package with 100 pins, ensuring a small footprint for space-constrained designs. The AT91SAM7X256-AU-999 operates within an industrial temperature range, making it reliable in harsh environments.

Overall, the Microchip Technology AT91SAM7X256-AU-999 microcontroller is a robust and feature-rich component that provides designers with the flexibility and performance needed to create advanced and efficient embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess