EN
  • EN
  • DE

AT91SAM7X256AAU

Part No AT91SAM7X256AAU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011182-AT91SAM7X256AAU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X256AAU CAD Model

Description

Microchip Technology's AT91SAM7X256AAU Microcontroller

The AT91SAM7X256AAU is a high-performance microcontroller designed by Microchip Technology, which is renowned for its robust architecture and versatile features. This microcontroller is part of the AT91SAM7X series and is particularly well-suited for networked applications and those requiring a high level of connectivity.

At the heart of the AT91SAM7X256AAU lies an ARM7TDMI® processor core, which operates at a maximum speed of 55 MHz, offering the perfect balance between processing power and power consumption. The device is equipped with 256KB of high-speed Flash memory and 64KB of SRAM, which are integral for storing and executing complex applications efficiently.

One of the standout features of the AT91SAM7X256AAU is its extensive set of peripherals. The microcontroller includes a 10/100 Ethernet MAC, fully compliant with IEEE 802.3 standards, and two CAN interfaces, making it an ideal choice for industrial control systems and automotive applications. Additionally, it supports full-speed USB 2.0 device and host functionality, further enhancing its connectivity capabilities.

The AT91SAM7X256AAU also boasts a wide range of I/O options and serial communication interfaces, such as USARTs, SPIs, and an SSC, allowing for seamless integration with external devices and systems. Its versatile external bus interface enables the microcontroller to interface with a variety of memory devices, including SDRAM, static memories, and NAND flash.

Security is a critical aspect of modern microcontrollers, and the AT91SAM7X256AAU addresses this need with its robust set of security features. It includes a hardware-based Random Number Generator (RNG) and a complete set of network security protocols. Furthermore, the device supports multiple power-saving modes, which are essential for battery-operated and power-conscious applications.

Designed for reliability, the AT91SAM7X256AAU operates within the industrial temperature range and is available in a 100-pin LQFP package. With its comprehensive feature set, this microcontroller is an excellent choice for applications in automation, control, connectivity, and any scenario where performance and reliability are paramount.

For developers, Microchip Technology offers a full suite of software and hardware development tools to support the AT91SAM7X256AAU, ensuring a smooth and efficient design process from prototype to production.

You May Also Be Interested in

Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess