EN
  • EN
  • DE
  • IT

AT91SAM7X256C-AUR

Part No AT91SAM7X256C-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLSH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM7X
Package Reel - TR
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name AT91SAM7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT91SAM7X256CAUR, AT91SAM7X256C-AURDKR, AT91SAM7X256C-AURTR, AT91SAM7X256C-AURCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844760-AT91SAM7X256C-AUR
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X256C-AUR CAD Model

Description

Microchip Technology's AT91SAM7X256C-AUR Microcontroller

The AT91SAM7X256C-AUR is a high-performance microcontroller from Microchip Technology, designed for embedded applications requiring a high level of integration and low power consumption. Built on a 32-bit ARM7TDMI processor core, this microcontroller offers an ideal balance between computing power and energy efficiency, making it a top choice for designers in various industries.

With a maximum clock speed of 55 MHz, the AT91SAM7X256C-AUR provides ample processing capabilities for complex tasks. It is equipped with 256KB of flash memory, ensuring sufficient space for program storage, and 64KB of SRAM, which allows for efficient data manipulation and storage during operation.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes two USARTs, two SPI interfaces, and an SSC (Synchronous Serial Controller), which enable seamless communication with other devices and systems. Additionally, the AT91SAM7X256C-AUR comes with a built-in Ethernet MAC (Media Access Control), allowing for direct connectivity to networked environments, and a CAN (Controller Area Network) interface for robust automotive and industrial communication protocols.

The device also supports full-speed USB 2.0 (12 Mbit/s), which provides a universal connection to computers and other USB hosts. For enhanced security, the AT91SAM7X256C-AUR features a hardware encryption engine that supports Triple Data Encryption Standard (TDES) and Advanced Encryption Standard (AES), ensuring the safe transmission and storage of sensitive data.

Power management is a critical aspect of modern microcontrollers, and the AT91SAM7X256C-AUR excels in this area. It has several power-saving modes, including idle and power-down modes, which help to minimize power consumption during periods of reduced activity.

Available in a 64-pin LQFP package, the AT91SAM7X256C-AUR is suitable for space-constrained applications. Its wide operating voltage range of 1.65V to 3.6V allows flexibility in power supply design, ensuring compatibility with various system architectures. Whether for industrial control systems, networking equipment, or IoT devices, the AT91SAM7X256C-AUR is a versatile and reliable microcontroller choice for sophisticated and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.5896
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9872 $59.9360
11+ $9.8356 $108.1916
16+ $9.5283 $152.4528
22+ $9.2209 $202.8598
29+ $8.9135 $258.4915
38+ $7.9915 $303.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess