EN
  • EN
  • DE
  • IT

AT91SO101B-CU

Part No AT91SO101B-CU
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description MCU 32-Bit AT91SO10 ARM SC100 RISC 32KB ROM 3.3V 256-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210272-AT91SO101B-CU
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SO101B-CU CAD Model

Description

Microchip Technology AT91SO101B-CU Overview

The AT91SO101B-CU is a sophisticated and versatile security microcontroller from Microchip Technology, designed to cater to a wide range of applications that require robust security measures. This high-performance chip is part of Microchip's Secure Microcontroller series and is particularly suited for use in smart cards, secure access control systems, and other security-sensitive applications.

Key Features

  • Advanced Security: The AT91SO101B-CU comes equipped with a plethora of security features. It incorporates hardware accelerators for cryptographic functions like DES, 3DES, and AES, ensuring swift and secure data encryption and decryption. Additionally, it offers a true random number generator (TRNG) for generating secure keys and a unique hardware ID for enhanced device authentication.
  • Memory Configuration: This microcontroller includes a generous memory configuration, featuring both ROM and RAM. The ROM is used to store the chip's firmware securely, while the RAM facilitates efficient data processing and temporary data storage during operation.
  • Communication Interfaces: To ensure seamless integration into various systems, the AT91SO101B-CU supports multiple communication interfaces. These include ISO7816 for smart card applications, SPI, and I2C, providing flexibility for system designers to choose the appropriate communication protocol for their needs.
  • Power Management: The device is designed with power efficiency in mind, featuring low-power modes and a smart power management system. This makes it an ideal choice for portable and battery-operated devices where power conservation is critical.

Applications

The AT91SO101B-CU's robust security features and flexible communication options make it a perfect fit for a variety of applications, such as:

  • Secure Payment Systems
  • Identity Verification and Access Control
  • Mobile Communications Security
  • Secure Data Storage

With its focus on security, reliability, and performance, the Microchip Technology AT91SO101B-CU is a top choice for developers and manufacturers looking to enhance the security features of their products while maintaining a high level of performance.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess