EN
  • EN
  • DE
  • IT

PTH03050

Part No PTH03050
Manufacturer Artesyn Embedded Technologies
Description DC-DC CONVERTERS POLA Non-isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Artesyn Embedded Technologies
Win Source Part Number 1240561-PTH03050
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTH03050 CAD Model

Description

The PTH03050 is a high-efficiency, step-down power module from Artesyn Embedded Technologies. This module is designed to provide a regulated output voltage from a wide input voltage range. It's commonly used in distributed power systems, point-of-load regulation, and other applications requiring efficient and reliable power conversion.

Applications:

  • Distributed power systems
  • Point-of-load regulation
  • Telecommunications equipment
  • Networking equipment
  • Industrial automation

Features:

  • Wide input voltage range: 3V to 5.5V
  • Adjustable output voltage
  • High efficiency: up to 95%
  • Overcurrent protection
  • Overtemperature protection
  • Remote On/Off control

Benefits:

  • Efficient Power Conversion: The high efficiency minimizes power loss, reducing heat generation and improving overall system efficiency.
  • Flexible Output Voltage: The adjustable output voltage allows for customization to meet specific application requirements.
  • Reliable Operation: Overcurrent and overtemperature protection features ensure robust and reliable operation.
  • Simplified Design: The integrated module simplifies power supply design and reduces component count.

Specifications:

The PTH03050 operates from an input voltage range of 3V to 5.5V and provides an adjustable output voltage typically ranging from 0.9V to 3.6V. It delivers a maximum output current of 6A. The module features a high switching frequency, typically around 500kHz. It is available in a compact, surface-mount package. The operating temperature range is typically from -40°C to +85°C. Remote On/Off control allows for remote enable/disable functionality.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess