EN
  • EN
  • DE

AT93C46-10SU-2.7TR

Part No AT93C46-10SU-2.7TR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003862-AT93C46-10SU-2.7TR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C46-10SU-2.7TR CAD Model

Description

The AT93C46-10SU-2.7TR is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by the renowned manufacturer, Microchip Technology. This product is designed to provide a reliable and efficient non-volatile memory solution for a wide array of electronic applications.

Key Features

  • Memory Size: The AT93C46-10SU-2.7TR comes with a memory size of 1 Kbit, which is organized as 64 x 16 or 128 x 8, selectable by a user-defined instruction.
  • Operating Voltage: This device operates within a voltage range of 2.7V to 5.5V, making it versatile for use in low-power applications and compatible with various logic levels.
  • Operating Temperature: It is designed to perform reliably across a wide temperature range, typically from -40°C to +85°C, ensuring stability and functionality in diverse environmental conditions.
  • Data Retention: The EEPROM offers a long data retention period, which is typically rated at 100 years, ensuring data persistence over extended periods without power.
  • Write Cycle Time: Featuring a fast write cycle time of 5 ms, this device allows for quick data updates and minimizes downtime during write operations.
  • Interface: It utilizes a simple and efficient SPI (Serial Peripheral Interface) for communication, which ensures easy integration with most microcontrollers and processors.
  • Package: The device is available in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The AT93C46-10SU-2.7TR is suitable for a wide range of applications, such as:

  • Portable devices
  • Consumer electronics
  • Medical devices
  • Industrial control systems
  • Automotive systems

Ordering Information

The part number AT93C46-10SU-2.7TR denotes the tape and reel packaging option, which is typically used for automated assembly processes. This packaging ensures the components are delivered in ready-to-use reels for convenience and efficiency in high-volume production environments.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess