EN
  • EN
  • DE

AT93C46A-10SC-2.7

Part No AT93C46A-10SC-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8, 64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1019866-AT93C46A-10SC-2.7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT93C46A-10SC-2.7 CAD Model

Description

The AT93C46A-10SC-2.7 is a high-performance, electrically erasable, programmable read-only memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a reliable and flexible non-volatile data storage solution for a wide range of applications.

Key Features:

  • Memory Size: The device offers 1 Kbit of memory capacity, which is organized as 64 x 16-bit, suitable for storing configuration data, calibration constants, and other application-specific information.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it compatible with both 3V and 5V systems.
  • Access Time: The AT93C46A-10SC-2.7 boasts a fast access time of 10 microseconds, ensuring quick data retrieval for time-sensitive applications.
  • Self-Timed Write Cycle: The device includes a self-timed write cycle with auto-erase, facilitating easy and efficient data handling.
  • Endurance: It offers a write endurance of 1 million write cycles, ensuring long-term reliability and stability of the stored data.
  • Data Retention: The EEPROM guarantees data retention for a minimum of 100 years, providing a dependable solution for archival storage.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, it is suitable for harsh environments.
  • Package: The AT93C46A-10SC-2.7 is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
  • Serial Interface: The device supports a 3-wire serial communication interface, enabling easy integration with microcontrollers and other digital systems.

Applications:

The AT93C46A-10SC-2.7 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Portable devices
  • Medical devices
  • Industrial control systems
  • Consumer electronics

With its robust design and comprehensive feature set, the AT93C46A-10SC-2.7 from Microchip Technology is an excellent choice for designers looking for a dependable and easy-to-use EEPROM solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
NXP / Nexperia
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess