EN
  • EN
  • DE

AT93C56W-10SI-2.7

Part No AT93C56W-10SI-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT 3-WIRE 8SOIC / EEPROM Memory IC 2Kbit 3-Wire Serial 2 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93C56
Standard Package 94 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566313-AT93C56W-10SI-2.7
Ultra Librarian 3D Model Ultra Librarian AT93C56W-10SI-2.7 CAD Model

Description

The AT93C56W-10SI-2.7 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This device is designed to provide a flexible data storage solution that can be easily integrated into a wide range of electronic systems. With its robust serial interface and small package size, the AT93C56W-10SI-2.7 is ideal for applications that require reliable and durable non-volatile memory storage.

Key Features

  • Memory Size: The device offers 2Kbit (256 x 8 or 128 x 16) of memory space, suitable for storing configuration parameters, calibration data, or small application logs.
  • Data Retention: It guarantees a long data retention period of over 100 years, ensuring the integrity of stored data over an extensive period.
  • Write Cycles: It supports a minimum of 1 million write cycles per word, allowing for frequent updates to stored data without degradation.
  • Operating Voltage: The device operates at a low voltage range of 2.7V to 5.5V, making it compatible with various logic levels and suitable for battery-powered applications.
  • Access Time: With a fast access time of 10ms, it ensures quick data retrieval, enhancing the performance of the overall system.
  • Package Type: It comes in an industry-standard 8-pin SOIC package, which is widely accepted and easy to solder onto a PCB.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Serial Interface: The serial interface facilitates a simple connection to microcontrollers with minimal pin count, which can help reduce the overall system complexity and cost.

Applications

The versatility of the AT93C56W-10SI-2.7 makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Portable consumer electronics
  • Smart cards

Overall, the AT93C56W-10SI-2.7 from Microchip Technology is a reliable and cost-effective EEPROM solution that meets the needs of modern electronic applications requiring non-volatile memory storage.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess