EN
  • EN
  • DE

AT97SC3204T-X2A1B-10

Part No AT97SC3204T-X2A1B-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM TWI 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications Secure Communications
Core Processor AVR
Program Memory Type EEPROM
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 221579-AT97SC3204
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT97SC3204T-X2A1B-10 CAD Model

Description

Microchip Technology AT97SC3204T-X2A1B-10 Secure Microcontroller

The AT97SC3204T-X2A1B-10 is a robust secure microcontroller produced by Microchip Technology, designed to offer an exceptional level of security for embedded systems. This device is part of Microchip's extensive portfolio of trusted platform modules (TPMs) and integrated circuits tailored for secure applications across various industries, including computing, networking, and industrial automation.

Key Features:

  • Security: The device is equipped with advanced cryptographic algorithms, including RSA, SHA-1, and HMAC, to ensure secure data storage, processing, and communication. It is compliant with Trusted Computing Group (TCG) specifications for TPMs, providing a secure hardware-based root of trust.
  • Performance: With a high-performance secure microcontroller core, the AT97SC3204T-X2A1B-10 ensures swift and efficient execution of cryptographic operations, making it ideal for systems requiring fast data processing and secure transactions.
  • Memory: It features a generous amount of onboard non-volatile memory for secure storage of keys, certificates, and sensitive data, which is crucial for maintaining the integrity and confidentiality of the system it is embedded in.
  • Communication: The device supports various communication protocols, including SPI and LPC, allowing for flexible integration with a wide range of host systems.
  • Power Management: Designed with power efficiency in mind, the AT97SC3204T-X2A1B-10 incorporates power management features that enable it to operate in low-power environments, making it suitable for portable and battery-powered applications.
  • Package: The microcontroller comes in a compact package, which is beneficial for space-constrained applications without compromising on security or functionality.

The AT97SC3204T-X2A1B-10 from Microchip Technology is a testament to the company's commitment to providing advanced security solutions that meet the evolving needs of modern electronic systems. Whether it is protecting sensitive data, securing network communications, or ensuring the integrity of a system, this secure microcontroller is designed to be a reliable component in any security-critical application.

You May Also Be Interested in

Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7712 $61.9920
80+ $1.4534 $116.2720
125+ $1.4079 $175.9875
170+ $1.3626 $231.6420
220+ $1.3171 $289.7620
295+ $1.1809 $348.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess