EN
  • EN
  • DE

AT97SC3205T-U3A14-10

Part No AT97SC3205T-U3A14-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface I2C
Number of I/O 4
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AT97SC3205T
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 847925-AT97SC3205T-U3A14-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3205T-U3A14-10 CAD Model

Description

Microchip Technology's AT97SC3205T-U3A14-10 Secure Microcontroller

The AT97SC3205T-U3A14-10 is a cutting-edge secure microcontroller produced by Microchip Technology, designed to provide robust security solutions for a variety of applications. This product is part of Microchip's portfolio of Trusted Platform Modules (TPMs) and is compliant with the TPM 1.2 specifications as established by the Trusted Computing Group (TCG). The AT97SC3205T-U3A14-10 is an integral component for systems that require secure hardware-based key storage and cryptographic operations.

Featuring a high-performance, low-power 32-bit RISC CPU, the AT97SC3205T-U3A14-10 ensures efficient processing of cryptographic algorithms. It is equipped with a dedicated hardware accelerator for RSA encryption and decryption, making it ideal for applications that demand fast and secure data transactions. The device also supports SHA-1 and HMAC for secure hashing, enabling it to perform essential functions for system integrity checks and authentication processes.

The AT97SC3205T-U3A14-10 provides a generous amount of non-volatile memory to store keys, certificates, and user data securely. This secure storage, coupled with hardware-based random number generation, enhances the security of cryptographic key generation and storage, thereby mitigating the risks of key exposure.

Designed for flexibility, the AT97SC3205T-U3A14-10 can be seamlessly integrated into various platforms, thanks to its compatibility with the LPC (Low Pin Count) interface. This makes it an excellent choice for embedding into motherboards, embedded systems, and other electronic devices where secure boot and platform integrity are a priority.

Microchip Technology is known for its commitment to quality and reliability, and the AT97SC3205T-U3A14-10 is no exception. It is designed to meet the stringent requirements of industries that handle sensitive data, such as finance, healthcare, and government. With its robust security features, the AT97SC3205T-U3A14-10 provides peace of mind for developers and users alike, ensuring that their systems are safeguarded against unauthorized access and tampering.

In summary, the AT97SC3205T-U3A14-10 from Microchip Technology is a secure and reliable microcontroller that offers advanced cryptographic capabilities and secure storage, making it an indispensable component for enhancing the security of modern computing platforms.

You May Also Be Interested in

Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Infineon Technologies
TPM /
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5922 $89.1844
4+ $36.5881 $146.3524
5+ $35.4446 $177.2230
7+ $34.3012 $240.1084
9+ $33.1577 $298.4193
12+ $29.7285 $356.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess