EN
  • EN
  • DE

ATA5700

Part No ATA5700
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972979-ATA5700
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5700 CAD Model

Description

Microchip Technology's ATA5700: A Cutting-Edge RF Transceiver

The ATA5700 from Microchip Technology is a highly integrated RF transceiver designed to meet the stringent requirements of automotive and industrial wireless applications. This powerful component is part of Microchip's extensive portfolio of advanced automotive solutions, providing a seamless and reliable wireless communication experience.

At the heart of the ATA5700 is its exceptional performance in terms of frequency range, sensitivity, and output power. Operating in the sub-GHz frequency bands, it supports a wide range of applications, from remote keyless entry (RKE) and tire pressure monitoring systems (TPMS) to telematics and remote start functions. The device is engineered to deliver a robust communication link even in the challenging automotive environment, characterized by noise, interference, and rapidly changing conditions.

The ATA5700 boasts an impressive set of features that make it a versatile choice for developers. It includes a fully integrated fractional-N phase-locked loop (PLL), a power amplifier, a low-noise amplifier, and a range of modulation schemes like ASK, FSK, and PSK. These features enable the device to offer high sensitivity and selectivity, ensuring clear signal transmission and reception.

For ease of use, the ATA5700 comes with a configurable data rate up to 10 kbps, which allows for flexibility in balancing data throughput and power consumption. Furthermore, the device is equipped with a low power consumption mode, making it ideal for battery-operated applications where power efficiency is paramount.

Designed with security in mind, the ATA5700 includes advanced encryption features to safeguard communication against unauthorized access and tampering. This ensures that sensitive data remains secure, which is critical in automotive applications where safety and privacy are top priorities.

Overall, the Microchip ATA5700 is a testament to Microchip Technology's commitment to providing innovative, high-quality components for the automotive industry. With its robust feature set, the ATA5700 is set to become a key player in enabling the next generation of wireless automotive systems.

You May Also Be Interested in

Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess