EN
  • EN
  • DE

ATA5830-PNQW

Part No ATA5830-PNQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA5830-PNQW-ND, ATA5830PNQW, ATA5830-PNQWTR, ATA5830-PNQWDKR, ATA5830-PNQWCT
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912027-ATA5830-PNQW
Ultra Librarian 3D Model Ultra Librarian ATA5830-PNQW CAD Model

Description

Microchip Technology ATA5830-PNQW

The ATA5830-PNQW is a state-of-the-art RF transmitter developed by Microchip Technology, designed to cater to the increasing demands of modern wireless communication systems. This high-performance product is a perfect fit for a wide range of applications, including automotive keyless entry systems, remote control systems, and telemetry modules, among others.

At the heart of the ATA5830-PNQW lies a sophisticated RF transmitter IC that operates in the sub-GHz frequency bands. It is well-suited for systems that require long-range communication with low power consumption. The device integrates a Fractional-N Phase-Locked Loop (PLL) synthesizer, a power amplifier, and a low noise amplifier, making it a highly integrated solution that can significantly reduce the external component count and overall system cost.

The ATA5830-PNQW is engineered for flexibility, supporting multiple modulation formats including ASK, FSK, and PSK. This versatility ensures that it can be tailored to the specific needs of various communication protocols and standards. Additionally, it features a wide operating voltage range, typically from 1.8V to 3.6V, which allows for use in battery-powered applications where power efficiency is crucial.

Another highlight of the ATA5830-PNQW is its excellent RF performance, which ensures reliable communication over extended ranges and in noisy environments. The transmitter's output power is programmable, allowing designers to optimize the performance for their specific application while complying with regulatory standards.

For ease of development and integration, Microchip Technology provides comprehensive support for the ATA5830-PNQW, including detailed technical documentation, application notes, and reference designs. This support helps designers to accelerate the product development cycle and bring robust wireless solutions to market quickly and efficiently.

In summary, the ATA5830-PNQW from Microchip Technology stands out as a versatile and powerful RF transmitter IC that offers a combination of high integration, exceptional performance, and design flexibility, making it an ideal choice for developers looking to create advanced wireless communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess