EN
  • EN
  • DE

ATA5831N

Part No ATA5831N
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004500-ATA5831N
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5831N CAD Model

Description

Microchip Technology's ATA5831N: A High-Performance Low-Power RF Transceiver

The ATA5831N is a state-of-the-art RF transceiver designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is tailored for automotive and industrial markets, where reliable and secure wireless communication is crucial. The ATA5831N is part of Microchip's extensive portfolio of radio frequency integrated circuits, and it stands out for its low power consumption and high-performance capabilities.

At the heart of the ATA5831N is a sophisticated RF transceiver that operates in the sub-GHz frequency bands, providing excellent range and penetration through obstacles. This makes it ideal for applications such as remote keyless entry (RKE), tire pressure monitoring systems (TPMS), and telematics. With its robust design, the ATA5831N ensures stable communication even in harsh environments, characterized by high levels of electromagnetic interference.

One of the key features of the ATA5831N is its low power consumption, which helps to extend the battery life of the devices it powers. This is particularly important for automotive applications where long-term reliability is non-negotiable. Additionally, the transceiver incorporates power-saving modes that further reduce its energy footprint when not in active use.

The ATA5831N also boasts a high level of integration, including an on-chip voltage regulator, a frequency synthesizer, and a power amplifier. This integration simplifies the design process for engineers, allowing for more compact and cost-effective solutions. Moreover, the device supports various modulation schemes, including ASK, FSK, and PSK, which provides designers with the flexibility to choose the best option for their specific application.

Security is another cornerstone of the ATA5831N, featuring advanced encryption and decryption capabilities to safeguard wireless communication against unauthorized access. This is paramount in today's digital age where cybersecurity threats are ever-present.

In conclusion, the Microchip Technology's ATA5831N RF transceiver is a versatile and powerful solution for anyone looking to implement reliable wireless communication in their automotive or industrial applications. With its low power consumption, high integration, and robust security features, it represents a smart choice for engineers and designers worldwide.

You May Also Be Interested in

Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess