EN
  • EN
  • DE

ATA6565-GCQW0

Part No ATA6565-GCQW0
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 2/2 14VDFN  /  2/2 Transceiver Half CAN 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel (TR)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
Base Product Number ATA6565
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 996349-ATA6565-GCQW0
Ultra Librarian 3D Model Ultra Librarian ATA6565-GCQW0 CAD Model

Description

Microchip Technology's ATA6565-GCQW0

The ATA6565-GCQW0 is a high-performance, stand-alone CAN (Controller Area Network) transceiver from Microchip Technology, a leader in microcontroller and analog semiconductors. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is suitable for automotive and industrial applications where reliable data communication is essential.

Featuring compatibility with the ISO 11898-2 and ISO 11898-5 standards, the ATA6565-GCQW0 is capable of operating in both 12V and 24V systems. It offers differential transmit and receive capability to the CAN bus and can handle transmission rates of up to 1 Mbps. The device is also well-suited for high-speed applications in harsh environments due to its excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

One of the key features of the ATA6565-GCQW0 is its low-power mode with remote wake-up capability, which is essential for reducing the power consumption in battery-operated systems. This makes it an excellent choice for automotive networks that need to maintain a low power state when the vehicle is off, while still being able to wake up when needed.

The device also includes protection features such as thermal protection, short-circuit protection, and an integrated fail-safe mode to ensure robustness and reliability in the field. Furthermore, its wide common-mode range allows for flexibility in network design and enhances the system's ability to handle ground shifts.

For ease of implementation, the ATA6565-GCQW0 comes in a small form factor package that is suitable for space-constrained applications. Its lead (Pb) free and RoHS compliant package ensures environmental friendliness and compliance with global regulations.

In summary, the ATA6565-GCQW0 from Microchip Technology is a versatile and robust CAN transceiver that provides reliable communication in automotive and industrial environments. Its advanced features and protections make it a smart choice for designers looking to enhance their CAN bus systems.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess