EN
  • EN
  • DE

ATA6612C-PLQW

Part No ATA6612C-PLQW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa)
Package Reel - TR
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TC)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATA6612C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATA6612C-PLQWDKR, ATA6612C-PLQW-ND, ATA6612C-PLQWTR, ATA6612C-PLQWCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862260-ATA6612C-PLQW
Ultra Librarian 3D Model Ultra Librarian ATA6612C-PLQW CAD Model

Description

The ATA6612C-PLQW is a sophisticated and versatile integrated circuit from Microchip Technology, designed to provide a comprehensive solution for automotive applications. This device is part of Microchip's extensive portfolio of automotive networking products, specifically tailored for the high demands of modern vehicle systems.

Key Features:

  • High Integration: The ATA6612C-PLQW integrates a LIN transceiver with a voltage regulator, watchdog, and a high-side switch all in one package, significantly reducing system complexity and board space requirements.
  • LIN Transceiver: Compliant with LIN 2.0, 2.1, and SAE J2602, the transceiver ensures reliable data communication in the vehicle's local interconnect network, providing robust performance in noisy environments.
  • Voltage Regulator: An integrated voltage regulator provides a stable power supply, which is essential for the proper functioning of sensitive automotive electronics.
  • Watchdog Timer: The built-in watchdog timer enhances system reliability by monitoring the system’s operation and resetting it in the event of a malfunction.
  • High-Side Switch: The high-side switch allows for direct control of loads, adding to the flexibility and functionality of the device.
  • Thermal Protection: Thermal shutdown protection is included to prevent damage from overheating, ensuring long-term reliability.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device to withstand the harsh electrical environments found in automotive applications.

Applications:

The ATA6612C-PLQW is ideal for a wide range of automotive applications, including but not limited to:

  • Body Control Modules
  • Door and Window Control Units
  • Seat and Mirror Positioning Systems
  • Intelligent Sensor Interfaces
  • Steering Wheel Functions

With its robust design and comprehensive feature set, the ATA6612C-PLQW from Microchip Technology is an excellent choice for automotive engineers looking to streamline their designs while maintaining high standards of performance and reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1885 $62.2620
28+ $4.2573 $119.2044
43+ $4.1243 $177.3449
58+ $3.9912 $231.4896
75+ $3.8582 $289.3650
101+ $3.4590 $349.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess