EN
  • EN
  • DE

ATA6826C-TUQW

Part No ATA6826C-TUQW
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 1A 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202243-ATA6826C-TUQW
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Series Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Half Bridge (3)
Applications Bulbs, DC Motors, Resistors
Interface SPI
Load Type Inductive, Capacitive, Resistive
Technology DMOS
Rds On (Typ) 1.5Ohm
Ultra Librarian 3D Model Ultra Librarian ATA6826C-TUQW CAD Model

Description

The ATA6826C-TUQW is a high-performance, robust automotive device designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically tailored for the demanding requirements of automotive applications, providing reliable and efficient motor control and system management.

Key Features

  • High-Temperature Performance: The device is engineered to withstand the extreme temperature conditions commonly found in automotive environments, ensuring stable operation and longevity.
  • Integrated Functions: It comes with a range of built-in features, including a voltage regulator, watchdog timer, and LIN transceiver, which help to reduce component count and system complexity.
  • Motor Control Capabilities: The ATA6826C-TUQW is optimized for motor control applications, providing precise and efficient management of actuators and motors within the vehicle.
  • Protection Features: It includes multiple protection mechanisms such as over-temperature shutdown, overvoltage protection, and under-voltage detection, safeguarding the system against common electrical hazards.
  • Quality and Reliability: With Microchip's commitment to quality, the ATA6826C-TUQW is manufactured to meet the stringent standards required for automotive-grade components, ensuring reliable performance over the product's lifespan.

Applications

The versatility of the ATA6826C-TUQW makes it suitable for a wide range of automotive applications. It is ideal for managing DC motors in power window systems, sunroof controls, and wiper systems. Additionally, it can be used in HVAC systems, fuel pumps, and other automotive peripheral devices requiring reliable motor control.

Technical Specifications

The device operates within a supply voltage range of 5.5V to 27V, making it compatible with standard automotive power systems. It is available in a QFN package, which is designed for space-constrained applications, providing a compact solution without compromising performance.

As a testament to its durability and quality, the ATA6826C-TUQW is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for electronic components.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1300 $51.3000
24+ $4.2093 $101.0232
37+ $4.0777 $150.8749
51+ $3.9462 $201.2562
66+ $3.8147 $251.7702
88+ $3.4200 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess